Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147179-AQZ207D
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Solid State Relays - PCB Mount 200v 1A SIL Form A Norm-Open
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP
MOSFET RELAY, SPST-NO, 0.9A, 200V, SIP-4 ROHS COMPLIANT: YES
SSR RELAY SPST-NO 900MA 0-200V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147179-AQZ207D | AQZ207D | 10C4049 | 09AK0058 | AQZ207D |
| Product Name | Solid State Relays - AQZ207D | Solid State Relays - PCB Mount | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip Panasonic | Mosfet Relay, Spst-No, 0.9A, 200V, Sip-4 Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard | Through Hole |