SSR RELAY SPST-NO 1A 0-600V
MOSFET RELAY, SPST-NO, 1A, 600V, SIL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:1A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
PHOTOMOS POWER
Solid State Relays - PCB Mount 600V 1.0A SIL4-pin PhotoMOS
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | AQZ206G2 | 70AC6864 | 09AK0057 | AQZ206G2 |
| Product Name | Relays - Solid State Relays | Mosfet Relay, Spst-No, 1A, 600V, Sil; Contact Form Panasonic | Photomos Power Panasonic Electronic Components | Solid State Relays - PCB Mount |
| Mounting | Through Hole | PCBoard; Through Hole | ||
| Application Type | Latching | |||
| Switch Configuration | FormA; SPST-NO (1 Form A) |