SSR RELAY SPST-NO 4A 0-100V
Solid State Relays - PCB Mount 100V 4.0A SIL4-pin PhotoMOS
MOSFET RELAY, SPST-NO, 4A, 100V, SIL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:4A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
PHOTOMOS POWER
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | AQZ205G | AQZ205G | 70AC6863 | 09AK0056 |
| Product Name | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 4A, 100V, Sil; Contact Form Panasonic | Photomos Power Panasonic Electronic Components |
| Mounting | Through Hole | PCBoard; Through Hole | ||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |