SSR RELAY SPST-NO 500MA 0-400V
Solid State Relays - PCB Mount 0.5A 400V SPST
MOSFET Relay, 400 V, 500 mA, 3.2 ohm, SPST-NO RoHS Compliant: Yes
1 Form A(SPST-NO) 1.25V 400V 2.1Ω 500mA AC,DC SIP-4 Solid State Relays - MOS Output (PhotoMOS) ROHS
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQZ204 | AQZ204 | 72Y0870 | AQZ204 |
| Product Name | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, 400 V, 500 Ma, 3.2 Ohm, Spst-No Rohs Compliant Panasonic | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) |
| Mounting | Through Hole | Socket or Plug-in Style | ||
| Input Current (Control Signal) Range | 0.0500 amps | 0.5000 amps | ||
| Application Type | Latching |