Manufacturer: Panasonic
Win Source Part Number: 911678-AQZ202G
Series: PhotoMOS™ AQZ
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: Tube
Package: 4-SIP
Mounting: Through Hole
Family Name: AQZ202
Categories: Relays
Case / Package: 4-SIL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.41.0030
SSR RELAY SPST-NO 6A 0-60V
MOSFET RELAY, SPST-NO, 0.05A, 60V, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:6A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
MOSFET RELAY, SPST, 6A, 60V, SIP-4 ROHS COMPLIANT: YES
Solid State Relays - PCB Mount PhotoMOS 1 FormA SIL 6.0A @ 60V AC/DC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 911678-AQZ202G | AQZ202G | 16AC4055 | 09AK0055 | AQZ202G |
| Product Name | Solid State Relays - AQZ202G | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.05A, 60V, Th; Contact Form Panasonic | Mosfet Relay, Spst, 6A, 60V, Sip-4 Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | ||
| Application Type | Latching | Latching | |||
| Switch Configuration | FormA; SPST-NO (1 Form A) |