IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 2.7A, 60V, SIP-4 ROHS COMPLIANT: YES
SSR RELAY SPST-NO 2.7A 0-60V
Solid State Relays - PCB Mount 60v 3A SIL Form A Norm-Open
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 10C4043 | 09AK0054 | AQZ202D | AQZ202D |
| Product Name | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip Rohs Compliant Panasonic | Mosfet Relay, Spst-No, 2.7A, 60V, Sip-4 Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Approvals | RoHS | RoHS | RoHS |