Manufacturer: Panasonic
Win Source Part Number: 911677-AQZ105D
Series: PhotoMOS™ AQZ
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: Tube
Package: 4-SIP
Mounting: Through Hole
Family Name: AQZ105
Categories: Relays
Case / Package: 4-SIL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.49.0055
Solid State Relays - PCB Mount 100v 2.6A SIL Form A Norm-Open
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SIP RoHS Compliant: Yes
SSR RELAY SPST-NO 2.3A 0-100V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 911677-AQZ105D | AQZ105D | 10C4042 | AQZ105D |
| Product Name | Solid State Relays - AQZ105D | Solid State Relays - PCB Mount | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | Through Hole |