Panasonic PhotoMOS POWER 1 FORM A AQZ102

Description
PhotoMOS POWER 1 FORM A
Request a Quote Datasheet
Description
PhotoMOS POWER 1 FORM A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PhotoMOS POWER 1 FORM A - AQZ102 - Heilind Electronics, Inc.
Wilmington, MA, United States
PhotoMOS POWER 1 FORM A
AQZ102
PhotoMOS POWER 1 FORM A AQZ102
PhotoMOS POWER 1 FORM A

PhotoMOS POWER 1 FORM A

Buy Now
Relay;SSR;Power;Cur-Rtg 4A;Vol-Rtg 60DC;PCB Mnt;Solder;4 Pin;cULus - 70158637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;Cur-Rtg 4A;Vol-Rtg 60DC;PCB Mnt;Solder;4 Pin;cULus
70158637
Relay;SSR;Power;Cur-Rtg 4A;Vol-Rtg 60DC;PCB Mnt;Solder;4 Pin;cULus 70158637
4-Pin SIL Type Package, 3 V LED Reverse Voltage, AQZ Series Power PhotoMOS Relays Low level off state leakage current No restriction on mounting direction Extremely low ON resistance Power PhotoMOS relays feature extremely low closed-circuit offset voltage to enable control of low-level analog signals without distortion.

4-Pin SIL Type Package, 3 V LED Reverse Voltage, AQZ Series Power PhotoMOS Relays

  • Low level off state leakage current
  • No restriction on mounting direction
  • Extremely low ON resistance
    Power PhotoMOS relays feature extremely low closed-circuit offset voltage to enable control of low-level analog signals without distortion.
Supplier's Site
Ssr, Mosfet, Photo, Spst-No, 60V, 4A; Contact Form Panasonic - 52F5584 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Photo, Spst-No, 60V, 4A; Contact Form Panasonic
52F5584
Ssr, Mosfet, Photo, Spst-No, 60V, 4A; Contact Form Panasonic 52F5584
SSR, MOSFET, PHOTO, SPST-NO, 60V, 4A; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:4A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Forward Current If:1mARoHS Compliant: Yes

SSR, MOSFET, PHOTO, SPST-NO, 60V, 4A; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:4A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Forward Current If:1mARoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, 60 V, 4 A, 0.09 Ohm, Spst-No Rohs Compliant Panasonic - 58M3685 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 4 A, 0.09 Ohm, Spst-No Rohs Compliant Panasonic
58M3685
Mosfet Relay, 60 V, 4 A, 0.09 Ohm, Spst-No Rohs Compliant Panasonic 58M3685
MOSFET Relay, 60 V, 4 A, 0.09 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 60 V, 4 A, 0.09 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQZ102
Solid State Relays - PCB Mount AQZ102
Solid State Relays - PCB Mount 4A 60V 4PIN SPST

Solid State Relays - PCB Mount 4A 60V 4PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQZ102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQZ102
Relays - Solid State Relays AQZ102
SSR RELAY SPST-NO 4A 0-60V

SSR RELAY SPST-NO 4A 0-60V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQZ102 70158637 52F5584 58M3685 AQZ102 AQZ102
Product Name PhotoMOS POWER 1 FORM A Relay;SSR;Power;Cur-Rtg 4A;Vol-Rtg 60DC;PCB Mnt;Solder;4 Pin;cULus Ssr, Mosfet, Photo, Spst-No, 60V, 4A; Contact Form Panasonic Mosfet Relay, 60 V, 4 A, 0.09 Ohm, Spst-No Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Approvals cULus RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Maximum Switching Current 4.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details