Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018392-AQY414SZ
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Test & Measurement, Power Management, Communications & Networking, Security, Sensing & Instrumentation
Quantity per package: 1k pcs
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,SO RoHS Compliant: Yes
MOSFET RELAY, SPST-NC, 0.1A, 400V, SOP-4 ROHS COMPLIANT: YES
SSR RELAY SPST-NC 100MA 0-400V
Solid State Relays - PCB Mount 400v 120mA SOP Form B Norm-Clsd
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018392-AQY414SZ | 10C4037 | 09AK0051 | AQY414SZ | AQY414SZ |
| Product Name | Solid State Relays - AQY414SZ | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,so Rohs Compliant Panasonic | Mosfet Relay, Spst-Nc, 0.1A, 400V, Sop-4 Rohs Compliant Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD (SMT) | Surface Mount | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.14 volts | ||||
| Approvals | RoHS | RoHS | RoHS |