Solid State Relays - PCB Mount 400v 120mA SOP Form B Norm-Clsd
PHOTOMOS RELAY, 400V, 100mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NC 100MA 0-400V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY414SX | 10C4036 | AQY414SX |
| Product Name | Solid State Relays - PCB Mount | Photomos Relay, 400V, 100Ma; Contact Form Panasonic | Relays - Solid State Relays |
| Approvals | RoHS | RoHS | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Current (Control Signal) Range | 0.0500 amps |