Manufacturer: Panasonic Electric Works
Win Source Part Number: 807741-AQY412SX
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 500mA
Voltage - Load: 0V ~ 60V
Supplier Device Package: 4-SOP
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 2.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
MOSFET RELAY, SPST-NC, 0.5A, 60VAC, SOP4; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NC 500MA 0-60V
Solid State Relays - PCB Mount 60V 550mA SOP Form B Norm-Clsd
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 807741-AQY412SX | 78M5470 | AQY412SX | AQY412SX |
| Product Name | Solid State Relays - AQY412SX | Mosfet Relay, Spst-Nc, 0.5A, 60Vac, Sop4; Contact Form Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD | Surface Mount | Surface Mount | |
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.14 volts | |||
| Application Type | Latching |