Panasonic SMD 0.55A 60V 1.5V Relay AQY412EHAX

Description
SSR 0.55A 60V AC/DC-OUT 1.5V DC-IN 4-Pin DIP/SMD Product overview: AQY412EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.55A, 60V, 1.5V, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.55A, 60V, 1.5V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY412EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR 0.55A 60V AC/DC-OUT 1.5V DC-IN 4-Pin DIP/SMD Product overview: AQY412EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.55A, 60V, 1.5V, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.55A, 60V, 1.5V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY412EHAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.55A 60V 1.5V Relay
183-AQY412EHAX
SMD 0.55A 60V 1.5V Relay 183-AQY412EHAX
SSR 0.55A 60V AC/DC-OUT 1.5V DC-IN 4-Pin DIP/SMD Product overview: AQY412EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.55A, 60V, 1.5V, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.55A, 60V, 1.5V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY412EHAX can be used for catalog matching and distributor lookup.

SSR 0.55A 60V AC/DC-OUT 1.5V DC-IN 4-Pin DIP/SMD Product overview: AQY412EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.55A, 60V, 1.5V, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.55A, 60V, 1.5V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY412EHAX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQY412EHAX - 861766-AQY412EHAX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY412EHAX
861766-AQY412EHAX
Solid State Relays - AQY412EHAX 861766-AQY412EHAX
Manufacturer: Panasonic Win Source Part Number: 861766-AQY412EHAX Series: PhotoMOS™ AQY Features: Solid State SPST-NC (1 Form B) 4-SMD (0.300", 7.62mm) Package: Reel - TR Package: 4-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQY412 Categories: Relays Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: 255-6087-6, 255-6087-1, 255-6087-2, AQY412EHAX-ND

Manufacturer: Panasonic
Win Source Part Number: 861766-AQY412EHAX
Series: PhotoMOS™ AQY
Features: Solid State SPST-NC (1 Form B) 4-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 4-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQY412
Categories: Relays
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-6087-6, 255-6087-1, 255-6087-2, AQY412EHAX-ND

Buy Now Datasheet
Mosfet Relay, Spst-Nc, 0.55A, 60V, Smd; Contact Form Panasonic - 70AC6861 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.55A, 60V, Smd; Contact Form Panasonic
70AC6861
Mosfet Relay, Spst-Nc, 0.55A, 60V, Smd; Contact Form Panasonic 70AC6861
MOSFET RELAY, SPST-NC, 0.55A, 60V, SMD; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NC, 0.55A, 60V, SMD; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY412EHAX
Solid State Relays - PCB Mount AQY412EHAX
Solid State Relays - PCB Mount PhotoMOS GE 1 F

Solid State Relays - PCB Mount PhotoMOS GE 1 F

Buy Now Datasheet
Relays - Solid State Relays - AQY412EHAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY412EHAX
Relays - Solid State Relays AQY412EHAX
SSR RELAY SPST-NC 550MA 0-60V

SSR RELAY SPST-NC 550MA 0-60V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY412EHAX 861766-AQY412EHAX 70AC6861 AQY412EHAX AQY412EHAX
Product Name SMD 0.55A 60V 1.5V Relay Solid State Relays - AQY412EHAX Mosfet Relay, Spst-Nc, 0.55A, 60V, Smd; Contact Form Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4875T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details