Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147168-AQY410EH
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NC 130MA 0-350V
Solid State Relays - PCB Mount 350v 130mA DIP Form B Norm-Clsd
PHOTOMOS RELAY, 350V, 130mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kV RoHS Compliant: Yes
MOSFET RELAY, SPST-NC, 0.13A, 350V, THT ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147168-AQY410EH | AQY410EH | AQY410EH | 11N2857 | 12AJ7037 |
| Product Name | Solid State Relays - AQY410EH | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Relay, 350V, 130Ma; Contact Form Panasonic | Mosfet Relay, Spst-Nc, 0.13A, 350V, Tht Rohs Compliant Panasonic |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |