Panasonic Mosfet Relay, 0.3A, 60V, Tson; Contact Form Panasonic Electronic Components AQY2C2R2P1X

Description
MOSFET RELAY, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Description
MOSFET RELAY, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, 0.3A, 60V, Tson; Contact Form Panasonic Electronic Components - 26AK8493 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 0.3A, 60V, Tson; Contact Form Panasonic Electronic Components
26AK8493
Mosfet Relay, 0.3A, 60V, Tson; Contact Form Panasonic Electronic Components 26AK8493
MOSFET RELAY, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 0.3A, 60V, Tson Rohs Compliant Panasonic - 38AK6313 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.3A, 60V, Tson Rohs Compliant Panasonic
38AK6313
Mosfet Relay, Spst-No, 0.3A, 60V, Tson Rohs Compliant Panasonic 38AK6313
MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 26AK8493 38AK6313
Product Name Mosfet Relay, 0.3A, 60V, Tson; Contact Form Panasonic Electronic Components Mosfet Relay, Spst-No, 0.3A, 60V, Tson Rohs Compliant Panasonic
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1251-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 3340272 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details
Relay/Socket - 11968158 - Radwell International
Allen-Bradley / Rockwell Automation
View Details