Panasonic Relays - Solid State Relays AQY2C2R2P

Description
SSR RELAY SPST-NO 300MA 0-60V
Datasheet
Description
SSR RELAY SPST-NO 300MA 0-60V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - AQY2C2R2P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY2C2R2P
Relays - Solid State Relays AQY2C2R2P
SSR RELAY SPST-NO 300MA 0-60V

SSR RELAY SPST-NO 300MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY2C2R2P
Solid State Relays - PCB Mount AQY2C2R2P
Solid State Relays - PCB Mount PhotoMOS CC TSO

Solid State Relays - PCB Mount PhotoMOS CC TSO

Buy Now
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic - 71AC1641 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic
71AC1641
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic 71AC1641
MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic - 70AC7273 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic
70AC7273
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic 70AC7273
MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQY2C2R2P AQY2C2R2P 71AC1641
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2531-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 7761446 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details