Panasonic Relays - Solid State Relays AQY2C1R3PZ

Description
SSR RELAY SPST-NO 100MA 0-40V
Datasheet
Description
SSR RELAY SPST-NO 100MA 0-40V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
AQY2C1R3PZ
Relays - Solid State Relays AQY2C1R3PZ
SSR RELAY SPST-NO 100MA 0-40V

SSR RELAY SPST-NO 100MA 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY2C1R3PZ
Solid State Relays - PCB Mount AQY2C1R3PZ
Solid State Relays - PCB Mount 40V 0.1A 3-4pin side CC TSON 1 Form A CxR

Solid State Relays - PCB Mount 40V 0.1A 3-4pin side CC TSON 1 Form A CxR

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic - 70AC6845 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic
70AC6845
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic 70AC6845
MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic - 71AC1640 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic
71AC1640
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic 71AC1640
MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQY2C1R3PZ AQY2C1R3PZ 70AC6845
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVR3301N-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - 2946-857-1494-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details