Panasonic Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic AQY2C1R3PX

Description
MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic - 71AC1639 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic
71AC1639
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic 71AC1639
MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic - 70AC6844 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic
70AC6844
Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic 70AC6844
MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.1A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
AQY2C1R3PX
Relays - Solid State Relays AQY2C1R3PX
SSR RELAY SPST-NO 100MA 0-40V

SSR RELAY SPST-NO 100MA 0-40V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 71AC1639 AQY2C1R3PX
Product Name Mosfet Relay, Spst-No, 0.1A, 40V, Tson; Contact Form Panasonic Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers