Panasonic Photomos Relay, Spst-No, 40V, 0.3A; Contact Form Panasonic AQY2C1R2PX

Description
PHOTOMOS RELAY, SPST-NO, 40V, 0.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
PHOTOMOS RELAY, SPST-NO, 40V, 0.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photomos Relay, Spst-No, 40V, 0.3A; Contact Form Panasonic - 53Y2183 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, Spst-No, 40V, 0.3A; Contact Form Panasonic
53Y2183
Photomos Relay, Spst-No, 40V, 0.3A; Contact Form Panasonic 53Y2183
PHOTOMOS RELAY, SPST-NO, 40V, 0.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, SPST-NO, 40V, 0.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst, 0.3A, 40V, Tson-4 Rohs Compliant Panasonic - 09AK0026 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.3A, 40V, Tson-4 Rohs Compliant Panasonic
09AK0026
Mosfet Relay, Spst, 0.3A, 40V, Tson-4 Rohs Compliant Panasonic 09AK0026
MOSFET RELAY, SPST, 0.3A, 40V, TSON-4 ROHS COMPLIANT: YES

MOSFET RELAY, SPST, 0.3A, 40V, TSON-4 ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
AQY2C1R2PX
Relays - Solid State Relays AQY2C1R2PX
SSR RELAY SPST-NO 300MA 0-40V

SSR RELAY SPST-NO 300MA 0-40V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY2C1R2PX
Solid State Relays - PCB Mount AQY2C1R2PX
Solid State Relays - PCB Mount PhotoMOS CC type TSON 40V

Solid State Relays - PCB Mount PhotoMOS CC type TSON 40V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 53Y2183 09AK0026 AQY2C1R2PX AQY2C1R2PX
Product Name Photomos Relay, Spst-No, 40V, 0.3A; Contact Form Panasonic Mosfet Relay, Spst, 0.3A, 40V, Tson-4 Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
Solid State Interface Relays - 9187011 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Safety Relay - 348844 - Radwell International
Allen-Bradley / Rockwell Automation
View Details