Panasonic Mosfet Relay, 0.3A, 40V, Tson; Contact Form Panasonic Electronic Components AQY2C1R2P1X

Description
MOSFET RELAY, 0.3A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, 0.3A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, 0.3A, 40V, Tson; Contact Form Panasonic Electronic Components - 26AK8490 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 0.3A, 40V, Tson; Contact Form Panasonic Electronic Components
26AK8490
Mosfet Relay, 0.3A, 40V, Tson; Contact Form Panasonic Electronic Components 26AK8490
MOSFET RELAY, 0.3A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, 0.3A, 40V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 26AK8490
Product Name Mosfet Relay, 0.3A, 40V, Tson; Contact Form Panasonic Electronic Components
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125492 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details