Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018384-AQY284SX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 100MA 0-400V
Solid State Relays - PCB Mount 400v 120mA SOP Form A Norm-Open
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018384-AQY284SX | 11N2855 | AQY284SX | AQY284SX |
| Product Name | Solid State Relays - AQY284SX | Photomos Gu Sop Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |