Manufacturer: Panasonic
Win Source Part Number: 1147166-AQY284S
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 100MA 0-400V
PHOTOMOS RELAY, 400V, 100mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.1A, 400V, SMD ROHS COMPLIANT: YES
Solid State Relays - PCB Mount 400v 120mA SOP Form A Norm-Open
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147166-AQY284S | AQY284S | 11N2854 | 12AJ7036 | AQY284S |
| Product Name | Solid State Relays - AQY284S | Relays - Solid State Relays | Photomos Relay, 400V, 100Ma; Contact Form Panasonic | Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | Surface Mount |