Panasonic SMD 50mA 1.5V 0.12A Relay AQY284EHAZ

Description
Solid State Relay 50mA 1.5V DC-IN 0.12A 400V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY284EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY284EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.5V DC-IN 0.12A 400V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY284EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY284EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 0.12A Relay
183-AQY284EHAZ
SMD 50mA 1.5V 0.12A Relay 183-AQY284EHAZ
Solid State Relay 50mA 1.5V DC-IN 0.12A 400V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY284EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY284EHAZ can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.12A 400V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY284EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.12A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY284EHAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQY284EHAZ - 861765-AQY284EHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY284EHAZ
861765-AQY284EHAZ
Solid State Relays - AQY284EHAZ 861765-AQY284EHAZ
Manufacturer: Panasonic Win Source Part Number: 861765-AQY284EHAZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm) Package: Reel - TR Package: 4-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQY284 Categories: Relays Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.49.0055

Manufacturer: Panasonic
Win Source Part Number: 861765-AQY284EHAZ
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 4-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQY284
Categories: Relays
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.49.0055

Buy Now Datasheet
Photomos Ge 1 F Rohs Compliant Panasonic - 11N2853 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Ge 1 F Rohs Compliant Panasonic
11N2853
Photomos Ge 1 F Rohs Compliant Panasonic 11N2853
PhotoMOS GE 1 F RoHS Compliant: Yes

PhotoMOS GE 1 F RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - AQY284EHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY284EHAZ
Relays - Solid State Relays AQY284EHAZ
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY284EHAZ
Solid State Relays - PCB Mount AQY284EHAZ
Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number 183-AQY284EHAZ 861765-AQY284EHAZ 11N2853 AQY284EHAZ AQY284EHAZ
Product Name SMD 50mA 1.5V 0.12A Relay Solid State Relays - AQY284EHAZ Photomos Ge 1 F Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data