Panasonic Solid State Relays - AQY284EH AQY284EH

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018382-AQY284EH Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 4-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018382-AQY284EH Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 4-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY284EH - 1018382-AQY284EH - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY284EH
1018382-AQY284EH
Solid State Relays - AQY284EH 1018382-AQY284EH
Manufacturer: Panasonic Electric Works Win Source Part Number: 1018382-AQY284EH Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 4-DIP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018382-AQY284EH
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 4-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management

Buy Now Datasheet
Photomos Relay, 400V, 12Ma; Contact Form Panasonic - 11N2850 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 400V, 12Ma; Contact Form Panasonic
11N2850
Photomos Relay, 400V, 12Ma; Contact Form Panasonic 11N2850
PHOTOMOS RELAY, 400V, 12mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kV RoHS Compliant: Yes

PHOTOMOS RELAY, 400V, 12mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQY284EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY284EH
Relays - Solid State Relays AQY284EH
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY284EH
Solid State Relays - PCB Mount AQY284EH
Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v 120mA DIP Form A Norm-Open

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018382-AQY284EH 11N2850 AQY284EH AQY284EH
Product Name Solid State Relays - AQY284EH Photomos Relay, 400V, 12Ma; Contact Form Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 15A, 19-305Vac; Contact Configuration Finder - 76AC0286 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Relays - 1617028-8 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers