PhotoMOS GU SOP 1 FORM A (SOP4-PIN TYPE
Manufacturer: Panasonic
Win Source Part Number: 1147163-AQY282SX
Manufacturer Homepage: www.panasonic.com/in
Alternative Parts (Cross-Reference): VO1400AEF; VO1400AEFTR; AQY282SZ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
PHOTOMOS RELAY, 60V, 500mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.5A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 500MA 0-60V
Solid State Relays - PCB Mount 60v 500mA SOP Form A Norm-Open
1 Form A(SPST-NO) 1.14V 60V 850mΩ 500mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
| Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY282SX | 1147163-AQY282SX | 59M6566 | AQY282SX | AQY282SX | AQY282SX |
| Product Name | PhotoMOS GU SOP 1 FORM A (SOP4-PIN TYPE | Solid State Relays - AQY282SX | Photomos Relay, 60V, 500Ma, Full Reel; Contact Form Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) |
| Mounting | PCBoard | Surface Mount | Surface Mount | Socket or Plug-in Style | ||
| Application Type | Latching | |||||
| Switch Configuration | FormA; SPST-NO (1 Form A) | FormA | ||||
| Approvals | RoHS | RoHS | RoHS |