Panasonic Solid State Relays - AQY282S AQY282S

Description
Manufacturer: Panasonic Win Source Part Number: 1147162-AQY282S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation, Security
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1147162-AQY282S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY282S - 1147162-AQY282S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY282S
1147162-AQY282S
Solid State Relays - AQY282S 1147162-AQY282S
Manufacturer: Panasonic Win Source Part Number: 1147162-AQY282S Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation, Security

Manufacturer: Panasonic
Win Source Part Number: 1147162-AQY282S
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation, Security

Buy Now
Relays - Solid State Relays - AQY282S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY282S
Relays - Solid State Relays AQY282S
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site
Photomos Relay, 60V, 500Ma; Contact Form Panasonic - 72K7658 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 500Ma; Contact Form Panasonic
72K7658
Photomos Relay, 60V, 500Ma; Contact Form Panasonic 72K7658
PHOTOMOS RELAY, 60V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 500mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - AQY282S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY282S
Solid State Relays - PCB Mount AQY282S
Solid State Relays - PCB Mount 500MA 60V SPST

Solid State Relays - PCB Mount 500MA 60V SPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147162-AQY282S AQY282S 72K7658 AQY282S
Product Name Solid State Relays - AQY282S Relays - Solid State Relays Photomos Relay, 60V, 500Ma; Contact Form Panasonic Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, Spst, 5A, 48-265Vac; Contact Configuration Finder - 70AH0694 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Approvals RoHS
View Details
Specs
Application Type General
Mounting Through Hole
Switch Configuration FormC
View Details
Solid State Relays - 2946-286-792-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - Z7555-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers