Win Source Part Number: 1045894-AQY282EHAZ
Category: Relays>Solid State Relays
Series: PhotoMOS™ AQY
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 2.5 Ohms
Load Current: 500 mA
Voltage - Load: 0 V ~ 60 V
Package / Case: 4-SMD (0.300", 7.62mm)
Supplier Device Package: 4-SMD
Alternative Parts (Cross-Reference): AQY282S; AQY282SX; AQY282EH; TLP597A(F); TLP222A(F); TLP592A(F);
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Base Product Number: AQY282
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open
SSR RELAY SPST-NO 500MA 0-60V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1045894-AQY282EHAZ | AQY282EHAZ | 11N2848 | AQY282EHAZ |
| Product Name | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Ge 1 F Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | Surface Mount |