AC/DC SSR 60V 500mA DC-IN 50mA SPST SMD Product overview: AQY282EHAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 500mA, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 500mA, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY282EHAX can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018379-AQY282EHAX
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 2.5 Ohm
Case / Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
SSR RELAY SPST-NO 500MA 0-60V
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 183-AQY282EHAX | 1018379-AQY282EHAX | AQY282EHAX | 11N2847 | AQY282EHAX |
| Product Name | SMD 60V 500mA 50mA Relay | Solid State Relays - AQY282EHAX | Relays - Solid State Relays | Photomos Ge 1 F Panasonic | Solid State Relays - PCB Mount |
| Approvals | RoHS | RoHS |