DC-IN SSR, 50mA, 60V AC/DC-OUT, 5kV Iso, SMD Product overview: AQY282EHA from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 60V, 5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 60V, 5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY282EHA can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open
SSR, PCB MOSFET, SPST-NO, 500mA, 1.8mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 500MA 0-60V
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 183-AQY282EHA | AQY282EHA | 11N2846 | AQY282EHA |
| Product Name | SMD 50mA 60V 5kV Relay | Solid State Relays - PCB Mount | Ssr, Pcb Mosfet, Spst-No, 500Ma, 1.8Ma; Contact Form Panasonic | Relays - Solid State Relays |
| Approvals | RoHS | RoHS | RoHS |