PhotoMOS GE 1 FORM A (DIP4-PIN TYPE)
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1018378-AQY282EH
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 2.5 Ohm
Case / Package: 4-DIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
SSR RELAY SPST-NO 500MA 0-60V
SSR, PCB MOSFET, SPST-NO, 500mA, 1.8mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
MOSFET RELAY, SPST, 0.5A, 60V, THT ROHS COMPLIANT: YES
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open
| Heilind Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY282EH | 1018378-AQY282EH | AQY282EH | 11N2845 | 70AH6165 | AQY282EH |
| Product Name | PhotoMOS GE 1 FORM A (DIP4-PIN TYPE) | Solid State Relays - AQY282EH | Relays - Solid State Relays | Ssr, Pcb Mosfet, Spst-No, 500Ma, 1.8Ma; Contact Form Panasonic | Mosfet Relay, Spst, 0.5A, 60V, Tht Rohs Compliant Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 1.14 volts |