Manufacturer: Panasonic
Win Source Part Number: 861764-AQY280SZ
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQY280
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030
Other Part Number: 255-6079-2, 255-6079-1, 255-6079-6, AQY280SZ-ND
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount 350V 120 mA SOP Form A Norm-Open
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 861764-AQY280SZ | 11N2844 | AQY280SZ | AQY280SZ |
| Product Name | Solid State Relays - AQY280SZ | Photomos Gu Sop Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Surface Mount | Surface Mount |