Panasonic SMD 50mA 1.5V 0.13A Relay AQY280EHAZ

Description
Solid State Relay 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY280EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY280EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY280EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY280EHAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 0.13A Relay
183-AQY280EHAZ
SMD 50mA 1.5V 0.13A Relay 183-AQY280EHAZ
Solid State Relay 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY280EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY280EHAZ can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 0.13A 350V AC/DC-OUT 4-Pin DIP SMD T/R Product overview: AQY280EHAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 0.13A, DIP. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 0.13A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY280EHAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - AQY280EHAZ - 861763-AQY280EHAZ - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY280EHAZ
861763-AQY280EHAZ
Solid State Relays - AQY280EHAZ 861763-AQY280EHAZ
Manufacturer: Panasonic Win Source Part Number: 861763-AQY280EHAZ Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm) Package: Reel - TR Package: 4-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AQY280 Categories: Relays Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030

Manufacturer: Panasonic
Win Source Part Number: 861763-AQY280EHAZ
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 4-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AQY280
Categories: Relays
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Photomos Ge 1 F Panasonic - 11N2841 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Ge 1 F Panasonic
11N2841
Photomos Ge 1 F Panasonic 11N2841
PhotoMOS GE 1 F

PhotoMOS GE 1 F

Supplier's Site
Relays - Solid State Relays - AQY280EHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY280EHAZ
Relays - Solid State Relays AQY280EHAZ
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 183-AQY280EHAZ 861763-AQY280EHAZ 11N2841 AQY280EHAZ
Product Name SMD 50mA 1.5V 0.13A Relay Solid State Relays - AQY280EHAZ Photomos Ge 1 F Panasonic Relays - Solid State Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data