The AQY280EHA is a 350 V AC/DC solid state relay with 5,000 V reinforced insulation, housed in a DIP-4 package. It supports a continuous load current of 130 mA and features a low ON resistance of 25 Ω at 5 mA input current, with an off-state leakage current of 1 μA maximum. The device operates within a temperature range of -40°C to +85°C and complies with EN41003 and EN60950 for reinforced insulation. The input requires 5 to 10 mA LED forward current for reliable operation, and the output provides zero-crossing switching capability for AC/DC loads. The package has a surface-mount terminal variant identified by the 'A' suffix in part number suffixes. It maintains an I/O isolation resistance of at least 1,000 MΩ at 500 V DC and has an I/O capacitance of 1.5 pF maximum.
Transistor Output SSR, 1-Channel, 5000V Isolation, SOP-4 Product overview: AQY280EHA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY280EHA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-AQY280EHA |
| Product Name | 5000V Bipolar Transistor |
| TJ | -40 C (-40 F) |