AQY280EH is a DIP-4 solid state relay with reinforced insulation rated for 5,000 V AC isolation, designed for AC/DC load control up to 350 V peak with a continuous load current of 130 mA. It features an input LED current of 5 mA for operation, an output on-resistance of 25 Ω at 5 mA LED drive, and an off-state leakage current of 1 μA. The device operates from -40°C to +85°C and includes a 5,000 V AC I/O isolation voltage with a 1,000 MΩ minimum isolation resistance. It is available in through-hole and surface-mount variants and complies with EN41003 and EN60950 standards for reinforced insulation.
Transistor Output SSR, 1-Channel, 5000V Isolation, DIP-4 Product overview: AQY280EH from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY280EH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-AQY280EH |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 550 milliwatts |