Panasonic SMD 50mA 1.5V 1.3A Relay AQY275A

Description
Solid State Relay 50mA 1.5V DC-IN 1.3A 100V AC/DC-OUT 4-Pin PDIP SMD Tube Product overview: AQY275A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 1.3A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 1.3A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY275A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid State Relay 50mA 1.5V DC-IN 1.3A 100V AC/DC-OUT 4-Pin PDIP SMD Tube Product overview: AQY275A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 1.3A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 1.3A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY275A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50mA 1.5V 1.3A Relay
183-AQY275A
SMD 50mA 1.5V 1.3A Relay 183-AQY275A
Solid State Relay 50mA 1.5V DC-IN 1.3A 100V AC/DC-OUT 4-Pin PDIP SMD Tube Product overview: AQY275A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 1.3A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 1.3A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY275A can be used for catalog matching and distributor lookup.

Solid State Relay 50mA 1.5V DC-IN 1.3A 100V AC/DC-OUT 4-Pin PDIP SMD Tube Product overview: AQY275A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.5V, 1.3A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.5V, 1.3A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY275A can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQY275A - 1147158-AQY275A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY275A
1147158-AQY275A
Solid State Relays - AQY275A 1147158-AQY275A
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147158-AQY275A Manufacturer Homepage: 0 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147158-AQY275A
Manufacturer Homepage: 0
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Solid State Relays - AQY275A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY275A
Relays - Solid State Relays AQY275A
SSR RELAY SPST-NO 1.3A 0-100V

SSR RELAY SPST-NO 1.3A 0-100V

Supplier's Site
Photomos Relay, 100V, 1.3A; Contact Form Panasonic - 10C4024 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 100V, 1.3A; Contact Form Panasonic
10C4024
Photomos Relay, 100V, 1.3A; Contact Form Panasonic 10C4024
PHOTOMOS RELAY, 100V, 1.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:1.3A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

PHOTOMOS RELAY, 100V, 1.3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:1.3A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 100 V, 1.3 A, 0.34 Ohm, Spst-No Rohs Compliant Panasonic - 72Y0868 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 100 V, 1.3 A, 0.34 Ohm, Spst-No Rohs Compliant Panasonic
72Y0868
Mosfet Relay, 100 V, 1.3 A, 0.34 Ohm, Spst-No Rohs Compliant Panasonic 72Y0868
MOSFET Relay, 100 V, 1.3 A, 0.34 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 100 V, 1.3 A, 0.34 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY275A
Solid State Relays - PCB Mount AQY275A
Solid State Relays - PCB Mount 1.3A 100V 4 PIN SMT

Solid State Relays - PCB Mount 1.3A 100V 4 PIN SMT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY275A 1147158-AQY275A AQY275A 10C4024 72Y0868 AQY275A
Product Name SMD 50mA 1.5V 1.3A Relay Solid State Relays - AQY275A Relays - Solid State Relays Photomos Relay, 100V, 1.3A; Contact Form Panasonic Mosfet Relay, 100 V, 1.3 A, 0.34 Ohm, Spst-No Rohs Compliant Panasonic Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394000249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - 1-1617032-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - Z3096-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers