Panasonic SMD 400V 350mA 2.5kV Relay AQY274A

Description
DC SSR, 400V 350mA, 2.5kV Iso, SMD, SPST Product overview: AQY274A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 350mA, 2.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 350mA, 2.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY274A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC SSR, 400V 350mA, 2.5kV Iso, SMD, SPST Product overview: AQY274A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 350mA, 2.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 350mA, 2.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY274A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 400V 350mA 2.5kV Relay
183-AQY274A
SMD 400V 350mA 2.5kV Relay 183-AQY274A
DC SSR, 400V 350mA, 2.5kV Iso, SMD, SPST Product overview: AQY274A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 350mA, 2.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 350mA, 2.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY274A can be used for catalog matching and distributor lookup.

DC SSR, 400V 350mA, 2.5kV Iso, SMD, SPST Product overview: AQY274A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 350mA, 2.5kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 400V, 350mA, 2.5kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY274A can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - AQY274A - 1147157-AQY274A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY274A
1147157-AQY274A
Solid State Relays - AQY274A 1147157-AQY274A
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147157-AQY274A Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147157-AQY274A
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Photomos Relay, 400V, 350Ma; Contact Form Panasonic - 10C4020 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 400V, 350Ma; Contact Form Panasonic
10C4020
Photomos Relay, 400V, 350Ma; Contact Form Panasonic 10C4020
PHOTOMOS RELAY, 400V, 350mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:350mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 400V, 350mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:350mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant Panasonic - 72Y0867 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant Panasonic
72Y0867
Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant Panasonic 72Y0867
MOSFET Relay, 400 V, 350 mA, 3.2 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 400 V, 350 mA, 3.2 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY274A
Solid State Relays - PCB Mount AQY274A
Solid State Relays - PCB Mount 400v .35a DIP Form A Norm-Open

Solid State Relays - PCB Mount 400v .35a DIP Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQY274A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY274A
Relays - Solid State Relays AQY274A
SSR RELAY SPST-NO 350MA 0-400V

SSR RELAY SPST-NO 350MA 0-400V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY274A 1147157-AQY274A 10C4020 72Y0867 AQY274A AQY274A
Product Name SMD 400V 350mA 2.5kV Relay Solid State Relays - AQY274A Photomos Relay, 400V, 350Ma; Contact Form Panasonic Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Approvals RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070069024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
G3VM-□H□ MOS FET Relays SOP 6-pin, General-purpose Type - G3VM-201H1(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details