The S.S.MOSFET relay, part number 68AH8864, is a single-pole, single-throw (SPST-NO) device designed for surface mount applications. It has a maximum load voltage rating of 60V and can handle continuous load currents up to 2A. The relay features a compact flat package measuring 8.8 mm by 9.3 mm with a height of 3.9 mm, making it suitable for space-constrained designs. This relay is RoHS compliant and is characterized by high sensitivity and low on-resistance, typically around 0.11Ω, which contributes to efficient operation. It is suitable for various applications, including measuring and testing equipment, IC testers, and high-speed inspection machines. The device operates effectively within an ambient temperature range of -40°C to +85°C and offers an isolation voltage of 2,500 Vrms. Engineers considering this product should note its robust performance specifications and compact design, which may be advantageous for projects requiring reliable switching in limited space.
Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147155-AQY272AX
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount 60v 2.0A DIP Form A Norm-Open
SSR RELAY SPST-NO 2A 0-60V
S.S.MOSFET RLY, SPST-NO, 60V, 2A, SMD ROHS COMPLIANT: YES
MOSFET RELAY, SPST, 2A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SMD-4P Solid State Relays - MOS Output (PhotoMOS) ROHS
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147155-AQY272AX | AQY272AX | AQY272AX | 68AH8864 | 10C4017 | AQY272AX |
| Product Name | Solid State Relays - AQY272AX | Solid State Relays - PCB Mount | Relays - Solid State Relays | S.s.mosfet Rly, Spst-No, 60V, 2A, Smd Rohs Compliant Panasonic | Mosfet Relay, Spst, 2A, 60V, Smd; Contact Form Panasonic | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) |
| Mounting | PCBoard | Surface Mount | Surface Mount | Socket or Plug-in Style |