Panasonic SMD 2A 60V 50mA Relay AQY272A

Description
AC/DC SSR | 2A 60V | 50mA 1.5V DC-IN | PDIP/SMD Product overview: AQY272A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, 60V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY272A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC/DC SSR | 2A 60V | 50mA 1.5V DC-IN | PDIP/SMD Product overview: AQY272A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, 60V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY272A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 60V 50mA Relay
183-AQY272A
SMD 2A 60V 50mA Relay 183-AQY272A
AC/DC SSR | 2A 60V | 50mA 1.5V DC-IN | PDIP/SMD Product overview: AQY272A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, 60V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY272A can be used for catalog matching and distributor lookup.

AC/DC SSR | 2A 60V | 50mA 1.5V DC-IN | PDIP/SMD Product overview: AQY272A from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60V, 50mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, 60V, 50mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY272A can be used for catalog matching and distributor lookup.

Supplier's Site
Relays - Solid State Relays - AQY272A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY272A
Relays - Solid State Relays AQY272A
SSR RELAY SPST-NO 2A 0-60V

SSR RELAY SPST-NO 2A 0-60V

Supplier's Site
Photomos Relay, 60V, 2A; Contact Form Panasonic - 50B8975 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 60V, 2A; Contact Form Panasonic
50B8975
Photomos Relay, 60V, 2A; Contact Form Panasonic 50B8975
PHOTOMOS RELAY, 60V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:2.5kV RoHS Compliant: Yes

PHOTOMOS RELAY, 60V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 60 V, 2 A, 0.18 Ohm, Spst-No Rohs Compliant Panasonic - 72Y0866 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 2 A, 0.18 Ohm, Spst-No Rohs Compliant Panasonic
72Y0866
Mosfet Relay, 60 V, 2 A, 0.18 Ohm, Spst-No Rohs Compliant Panasonic 72Y0866
MOSFET Relay, 60 V, 2 A, 0.18 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 60 V, 2 A, 0.18 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY272A
Solid State Relays - PCB Mount AQY272A
Solid State Relays - PCB Mount 2A 60V 4PIN SPST

Solid State Relays - PCB Mount 2A 60V 4PIN SPST

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-AQY272A AQY272A 50B8975 72Y0866 AQY272A
Product Name SMD 2A 60V 50mA Relay Relays - Solid State Relays Photomos Relay, 60V, 2A; Contact Form Panasonic Mosfet Relay, 60 V, 2 A, 0.18 Ohm, Spst-No Rohs Compliant Panasonic Solid State Relays - PCB Mount
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2410ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 3340294 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details