Manufacturer: Panasonic Electric Works
Win Source Part Number: 768772-AQY234SX
Series: PhotoMOS AQY
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.25VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 ~ 400 V
Family Name: AQY234SX
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): PS7241S-1A-A; PS7241S-1A; AQY234SZ; AQY234S;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
SSR RELAY SPST-NO 100MA 0-400V
Solid State Relays - PCB Mount PhotoMOS HS SOP
PhotoMOS HS SOP RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 768772-AQY234SX | AQY234SX | AQY234SX | 29X2860 |
| Product Name | Solid State Relays - AQY234SX | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Hs Sop Rohs Compliant Panasonic |
| Mounting | PCBoard; SMD | Surface Mount |