Panasonic Solid State Relays - AQY234S AQY234S

Description
Manufacturer: Panasonic Win Source Part Number: 861761-AQY234S Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY234 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861761-AQY234S Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY234 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY234S - 861761-AQY234S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY234S
861761-AQY234S
Solid State Relays - AQY234S 861761-AQY234S
Manufacturer: Panasonic Win Source Part Number: 861761-AQY234S Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY234 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8541.40.8000

Manufacturer: Panasonic
Win Source Part Number: 861761-AQY234S
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Tube
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQY234
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic - 12AJ7026 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic
12AJ7026
Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic 12AJ7026
MOSFET RELAY, SPST-NO, 0.1A, 400V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.1A, 400V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQY234S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY234S
Relays - Solid State Relays AQY234S
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site
Solid State Relays - PCB Mount - AQY234S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY234S
Solid State Relays - PCB Mount AQY234S
Solid State Relays - PCB Mount P-MOS relay, HS SOP1, Form A

Solid State Relays - PCB Mount P-MOS relay, HS SOP1, Form A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861761-AQY234S 12AJ7026 AQY234S AQY234S
Product Name Solid State Relays - AQY234S Mosfet Relay, Spst-No, 0.1A, 400V, Smd Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details