Panasonic Solid State Relays - AQY232SX AQY232SX

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768771-AQY232SX Series: PhotoMOS AQY Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.25VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 ~ 60 V Family Name: AQY232S Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQY232S; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768771-AQY232SX Series: PhotoMOS AQY Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.25VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 ~ 60 V Family Name: AQY232S Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQY232S; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY232SX - 768771-AQY232SX - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY232SX
768771-AQY232SX
Solid State Relays - AQY232SX 768771-AQY232SX
Manufacturer: Panasonic Electric Works Win Source Part Number: 768771-AQY232SX Series: PhotoMOS AQY Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.25VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 ~ 60 V Family Name: AQY232S Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQY232S; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768771-AQY232SX
Series: PhotoMOS AQY
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.25VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 ~ 60 V
Family Name: AQY232S
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 2.5 Ohm
Alternative Parts (Cross-Reference): AQY232S;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 60V 500mA 1.5V Relay
183-AQY232SX
SMD 60V 500mA 1.5V Relay 183-AQY232SX
SSR 60V 500mA AC/DC Out, 1.5V DC In, SOP, Surface Mount Product overview: AQY232SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 500mA, 1.5V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 500mA, 1.5V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY232SX can be used for catalog matching and distributor lookup.

SSR 60V 500mA AC/DC Out, 1.5V DC In, SOP, Surface Mount Product overview: AQY232SX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 500mA, 1.5V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 500mA, 1.5V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-AQY232SX can be used for catalog matching and distributor lookup.

Supplier's Site
Solid State Relays - PCB Mount - AQY232SX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY232SX
Solid State Relays - PCB Mount AQY232SX
Solid State Relays - PCB Mount P-MOS relay, HS SOP1, Form A

Solid State Relays - PCB Mount P-MOS relay, HS SOP1, Form A

Buy Now Datasheet
Relays - Solid State Relays - AQY232SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY232SX
Relays - Solid State Relays AQY232SX
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site
Photomos Hs Sop Rohs Compliant Panasonic - 11N2836 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Hs Sop Rohs Compliant Panasonic
11N2836
Photomos Hs Sop Rohs Compliant Panasonic 11N2836
PhotoMOS HS SOP RoHS Compliant: Yes

PhotoMOS HS SOP RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst, 0.5A, 60V, Sop-4 Rohs Compliant Panasonic - 09AK0043 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.5A, 60V, Sop-4 Rohs Compliant Panasonic
09AK0043
Mosfet Relay, Spst, 0.5A, 60V, Sop-4 Rohs Compliant Panasonic 09AK0043
MOSFET RELAY, SPST, 0.5A, 60V, SOP-4 ROHS COMPLIANT: YES

MOSFET RELAY, SPST, 0.5A, 60V, SOP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 768771-AQY232SX 183-AQY232SX AQY232SX AQY232SX 11N2836 09AK0043
Product Name Solid State Relays - AQY232SX SMD 60V 500mA 1.5V Relay Solid State Relays - PCB Mount Relays - Solid State Relays Photomos Hs Sop Rohs Compliant Panasonic Mosfet Relay, Spst, 0.5A, 60V, Sop-4 Rohs Compliant Panasonic
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data