Manufacturer: Panasonic
Win Source Part Number: 861759-AQY230SZ
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQY230
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount P-MOS relay, HS SOP1, Form A
PhotoMOS HS SOP RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 861759-AQY230SZ | AQY230SZ | AQY230SZ | 29X2858 |
| Product Name | Solid State Relays - AQY230SZ | Relays - Solid State Relays | Solid State Relays - PCB Mount | Photomos Hs Sop Rohs Compliant Panasonic |
| Mounting | PCBoard; Surface Mount | Surface Mount |