Manufacturer: Panasonic
Win Source Part Number: 861758-AQY230SX
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQY230
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.40.8000
Other Part Number: -AQY230SX-ND, 255-6074-6, 255-6074-2, 255-6074-1, AQY230SX-ND
Solid State Relays - PCB Mount PhotoMOS HS SOP
PhotoMOS HS SOP RoHS Compliant: Yes
SSR RELAY SPST-NO 120MA 0-350V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 861758-AQY230SX | AQY230SX | 29X2857 | AQY230SX |
| Product Name | Solid State Relays - AQY230SX | Solid State Relays - PCB Mount | Photomos Hs Sop Rohs Compliant Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | Surface Mount |