Panasonic Solid State Relays - AQY230S AQY230S

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768769-AQY230S Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.25VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: AQY230S Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 25 Ohm Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768769-AQY230S Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.25VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: AQY230S Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 25 Ohm Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY230S - 768769-AQY230S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY230S
768769-AQY230S
Solid State Relays - AQY230S 768769-AQY230S
Manufacturer: Panasonic Electric Works Win Source Part Number: 768769-AQY230S Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.25VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 350 V Family Name: AQY230S Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 25 Ohm Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768769-AQY230S
Series: PhotoMOS AQY
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.25VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 350 V
Family Name: AQY230S
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 25 Ohm
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Relays - Solid State Relays - AQY230S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY230S
Relays - Solid State Relays AQY230S
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site
Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic - 12AJ7025 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic
12AJ7025
Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic 12AJ7025
MOSFET RELAY, SPST-NO, 0.12A, 350V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.12A, 350V, SMD ROHS COMPLIANT: YES

Supplier's Site
Solid State Relays - PCB Mount - AQY230S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY230S
Solid State Relays - PCB Mount AQY230S
Solid State Relays - PCB Mount PhotoMOS HS SOP

Solid State Relays - PCB Mount PhotoMOS HS SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768769-AQY230S AQY230S 12AJ7025 AQY230S
Product Name Solid State Relays - AQY230S Relays - Solid State Relays Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic Solid State Relays - PCB Mount
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Industrial Mount - SAL941460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details