SSR RELAY SPST-NO 120MA 0-100V
MOSFET RELAY, SPST, 0.12A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:120mA; MOSFET Relay Package Style:VSSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount 100V 120mA PhotoMOS RF VSSOP 1formA CxR
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY225R3TY | 47Y7483 | AQY225R3TY |
| Product Name | Relays - Solid State Relays | Mosfet Relay, Spst, 0.12A, 100V, Smd; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | Surface Mount | Surface Mount |