Panasonic Mosfet Relay, Spst-No, 0.12A, 80V, Smd; Contact Form Panasonic AQY225R2VW

Description
MOSFET RELAY, SPST-NO, 0.12A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.12A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.12A, 80V, Smd; Contact Form Panasonic - 29X2854 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 80V, Smd; Contact Form Panasonic
29X2854
Mosfet Relay, Spst-No, 0.12A, 80V, Smd; Contact Form Panasonic 29X2854
MOSFET RELAY, SPST-NO, 0.12A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.12A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQY225R2VW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY225R2VW
Relays - Solid State Relays AQY225R2VW
SSR RELAY SPST-NO 120MA 0-80V

SSR RELAY SPST-NO 120MA 0-80V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY225R2VW
Solid State Relays - PCB Mount AQY225R2VW
Solid State Relays - PCB Mount PhotoMOS RF SSO

Solid State Relays - PCB Mount PhotoMOS RF SSO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 29X2854 AQY225R2VW AQY225R2VW
Product Name Mosfet Relay, Spst-No, 0.12A, 80V, Smd; Contact Form Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1393759-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391001258273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Interface Relays - 1213888 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details