Manufacturer: Panasonic
Win Source Part Number: 1147154-AQY225R2V
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
SSR, PHOTO MOSFET, 80V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:120mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder; Features:PhotoMOS RoHS Compliant: Yes
Solid State Relays - PCB Mount RELAY OPTO 80V 0.12A SSOP
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147154-AQY225R2V | 45M7094 | AQY225R2V |
| Product Name | Solid State Relays - AQY225R2V | Ssr, Photo Mosfet, 80V, 120Ma; Contact Form Panasonic | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount |