Solid State Relays - PCB Mount PhotoMOS(MOS FET) Relay
SSR RELAY SPST-NO 150MA 0-80V
MOSFET RELAY, SPST-NO, 0.15A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:150mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
MOSFET RELAY, SPST, 0.15A, 80V, SOP-4 ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQY225R2SZ | AQY225R2SZ | 29X2853 | 09AK0042 |
| Product Name | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.15A, 80V, Smd; Contact Form Panasonic | Mosfet Relay, Spst, 0.15A, 80V, Sop-4 Rohs Compliant Panasonic |
| Input Current (Control Signal) Range | 0.0500 amps |