Panasonic Mosfet Relay, Spst-No, 0.35A, 80V, Smd; Contact Form Panasonic AQY225R1SX

Description
MOSFET RELAY, SPST-NO, 0.35A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:350mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, SPST-NO, 0.35A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:350mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.35A, 80V, Smd; Contact Form Panasonic - 11N2832 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.35A, 80V, Smd; Contact Form Panasonic
11N2832
Mosfet Relay, Spst-No, 0.35A, 80V, Smd; Contact Form Panasonic 11N2832
MOSFET RELAY, SPST-NO, 0.35A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:350mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.35A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:350mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.35A, 80V, Smd; Contact Form Panasonic - 47AC3069 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.35A, 80V, Smd; Contact Form Panasonic
47AC3069
Mosfet Relay, Spst-No, 0.35A, 80V, Smd; Contact Form Panasonic 47AC3069
MOSFET RELAY, SPST-NO, 0.35A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:350mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.35A, 80V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:350mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - AQY225R1SX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY225R1SX
Solid State Relays - PCB Mount AQY225R1SX
Solid State Relays - PCB Mount PhotoMOS RF SOP

Solid State Relays - PCB Mount PhotoMOS RF SOP

Buy Now Datasheet
Relays - Solid State Relays - AQY225R1SX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY225R1SX
Relays - Solid State Relays AQY225R1SX
SSR RELAY SPST-NO 350MA 0-80V

SSR RELAY SPST-NO 350MA 0-80V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 11N2832 AQY225R1SX AQY225R1SX
Product Name Mosfet Relay, Spst-No, 0.35A, 80V, Smd; Contact Form Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4875T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 8198833 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Time Delay Relay - 67618 - Radwell International
Allen-Bradley / Rockwell Automation
View Details