Panasonic Solid State Relays - AQY225NS AQY225NS

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 808805-AQY225NS Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 100mA Voltage - Load: 0V ~ 80V Supplier Device Package: 4-SOP Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 808805-AQY225NS Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 100mA Voltage - Load: 0V ~ 80V Supplier Device Package: 4-SOP Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY225NS - 808805-AQY225NS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY225NS
808805-AQY225NS
Solid State Relays - AQY225NS 808805-AQY225NS
Manufacturer: Panasonic Electric Works Win Source Part Number: 808805-AQY225NS Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 100mA Voltage - Load: 0V ~ 80V Supplier Device Package: 4-SOP Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 808805-AQY225NS
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 100mA
Voltage - Load: 0V ~ 80V
Supplier Device Package: 4-SOP
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)

Buy Now
Relays - Solid State Relays - AQY225NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY225NS
Relays - Solid State Relays AQY225NS
SSR RELAY SPST-NO 100MA 0-80V

SSR RELAY SPST-NO 100MA 0-80V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 808805-AQY225NS AQY225NS
Product Name Solid State Relays - AQY225NS Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details