Panasonic Solid State Relays - AQY224NS AQY224NS

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768768-AQY224NS Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 30mA Voltage - Load: 0 ~ 400 V Family Name: AQY224NS Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): PS7241S-1A-A; PS7241S-1A; AQY230SX; AQY230SZ; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768768-AQY224NS Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 30mA Voltage - Load: 0 ~ 400 V Family Name: AQY224NS Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): PS7241S-1A-A; PS7241S-1A; AQY230SX; AQY230SZ; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY224NS - 768768-AQY224NS - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY224NS
768768-AQY224NS
Solid State Relays - AQY224NS 768768-AQY224NS
Manufacturer: Panasonic Electric Works Win Source Part Number: 768768-AQY224NS Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 30mA Voltage - Load: 0 ~ 400 V Family Name: AQY224NS Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 100 Ohm Alternative Parts (Cross-Reference): PS7241S-1A-A; PS7241S-1A; AQY230SX; AQY230SZ; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768768-AQY224NS
Series: PhotoMOS AQY
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 30mA
Voltage - Load: 0 ~ 400 V
Family Name: AQY224NS
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 100 Ohm
Alternative Parts (Cross-Reference): PS7241S-1A-A; PS7241S-1A; AQY230SX; AQY230SZ;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Solid State Relays - PCB Mount - AQY224NS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY224NS
Solid State Relays - PCB Mount AQY224NS
Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 30MA 4-SOP

Solid State Relays - PCB Mount RELAY OPTO AC/DC 400V 30MA 4-SOP

Buy Now Datasheet
Photomos Rf Sop Panasonic - 10C4011 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Rf Sop Panasonic
10C4011
Photomos Rf Sop Panasonic 10C4011
PhotoMOS RF SOP

PhotoMOS RF SOP

Supplier's Site
Relays - Solid State Relays - AQY224NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY224NS
Relays - Solid State Relays AQY224NS
SSR RELAY SPST-NO 30MA 0-400V

SSR RELAY SPST-NO 30MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 768768-AQY224NS AQY224NS 10C4011 AQY224NS
Product Name Solid State Relays - AQY224NS Solid State Relays - PCB Mount Photomos Rf Sop Panasonic Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data